Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Thermal Conductivity | 1W/m.K |
---|---|
Conductive Material | - |
Thickness | 1.016mm |
Thermal Impedance | - |
Dielectric Strength | - |
External Length | - |
External Width | 100mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Vbr | 6kV |
Colour | Mauve/Pink |
Dielectric Constant | 5.5 |
External Depth | 1mm |
Flammability Rating | UL94V-0 |
Insulator Body Material | Gap Pad VOUS |
Length | 100mm |
Material | Gap Pad VOUS |
Operating Temperature Max | 200°C |
Operating Temperature Min | -60°C |
Operating Temperature Range | -60°C to +200°C |
Overall Width | 100mm |
Resistivity | 10ohm/sq |
Rockwell Hardness | 75 |
Specific Gravity | 1.6 |
Type | Thermal Pad |
Volume Resistivity | 10ohm-m |
Where can I find additional details, specifications and documents for a GPVOUS-0.040-00-4/4?
Additional datasheets, footprints and schematics for GPVOUS-0.040-00-4/4 are listed on our Part Details page. You can also find images and similar parts to GPVOUS-0.040-00-4/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPVOUS-0.040-00-4/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPVOUS-0.040-00-4/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPVOUS-0.040-00-4/4 fall under?
The GPVOUS-0.040-00-4/4 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to GPVOUS-0.040-00-4/4 when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPVOUS-0.040-00-4/4 you can contact the distributor directly for product support, shipping queries etc.
Is the GPVOUS-0.040-00-4/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPVOUS-0.040-00-4/4 have stock available?
There is no stock from authorised distributors for GPVOUS-0.040-00-4/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPVOUS-0.040-00-4/4 often in real-time on the comparison pages.
What if I can't find stock of GPVOUS-0.040-00-4/4?
You can fill out our help required form which you can use to request a quote for GPVOUS-0.040-00-4/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.