Status: | Unknown |
---|---|
Series: | GP Series |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | - |
Switch Terminals | Screw |
Contact Current Max | 15A |
Contact Voltage DC Nom | 250VDC |
Product Range | GP Series |
Heavy Duty Snap Action Switch/Zf Electronics Rohs Compliant: Yes |Zf GPTCRM11 | Newark Electronics |
Switch, Snap Action, SPDT, IP40,Lever Act, Silver Alloy Contact,15A,250VAC, Screw | ZF Electronics GPTCRM11 | RS Americas |
Switch, Snap Action, SCREW TerminalS, SP | RS |
Basic / Snap Action Switches SPDT 15A SCREW TERM LEVER/ROLLER | Sager |
Where can I find additional details, specifications and documents for a GPTCRM11?
Additional datasheets, footprints and schematics for GPTCRM11 are listed on our Part Details page. You can also find images and similar parts to GPTCRM11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPTCRM11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPTCRM11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPTCRM11 fall under?
The GPTCRM11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GPTCRM11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPTCRM11 you can contact the distributor directly for product support, shipping queries etc.
Is the GPTCRM11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPTCRM11 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS and Sager have stock available or on a lead time for GPTCRM11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPTCRM11 often in real-time on the comparison pages.
What if I can't find stock of GPTCRM11?
You can fill out our help required form which you can use to request a quote for GPTCRM11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.