Status: | Unknown |
---|---|
Series: | GPT-9900 Series |
RoHS: | Unknown |
Prices starting from US$4,925.72
Product Range | GPT-9900 Series |
---|---|
Tester Functions | AC/DC Withstanding Voltage Insulation Resistance Ground Bond |
AC Withstanding Voltage | 0.1kV to 5kV |
DC Withstanding Voltage | 0.1kV to 6kV |
SVHC | No SVHC (15-Jan-2018) |
GW Instek Withstanding Voltage Tester 50GOhm ± | Distrelec |
Safety Tester, Ac/Dc/Ir/Gb | Newark Electronics |
GW Instek GPT-9904 AC/DC Withstanding Voltage, Insulation & Ground Bond Tester | Rapid Electronics |
SAFETY TESTER, AC/DC/IR/GB, 500VA | element14 |
Where can I find additional details, specifications and documents for a GPT-9904.?
Additional datasheets, footprints and schematics for GPT-9904. are listed on our Part Details page. You can also find images and similar parts to GPT-9904. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPT-9904. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPT-9904. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPT-9904. fall under?
The GPT-9904. is listed under Test Equipment > Electrical Installation Testers > Electrical Safety Testers.
Can I view similar or alternative parts?
You can view similar parts to GPT-9904. when available in the Electrical Safety Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPT-9904. you can contact the distributor directly for product support, shipping queries etc.
Is the GPT-9904. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPT-9904. have stock available?
Authorised distributors including TestEquity, Distrelec, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for GPT-9904..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPT-9904. often in real-time on the comparison pages.
What if I can't find stock of GPT-9904.?
You can fill out our help required form which you can use to request a quote for GPT-9904. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.