Status: | Unknown |
---|---|
Series: | GPT-9600 Series |
RoHS: | Unknown |
Product Range | GPT-9600 Series |
---|---|
Tester Functions | AC Withstanding Voltage Insulation Resistance |
AC Withstanding Voltage | 0.1kV to 5kV |
DC Withstanding Voltage | 0.1kV to 6kV |
SVHC | No SVHC (15-Jan-2018) |
Ac Voltage/Resistance Tester, 1Kv, 2Gohm | Newark Electronics |
AC VOLTAGE/RESISTANCE TESTER, 1KV, 2GOHM | element14 |
Where can I find additional details, specifications and documents for a GPT-9612?
Additional datasheets, footprints and schematics for GPT-9612 are listed on our Part Details page. You can also find images and similar parts to GPT-9612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPT-9612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPT-9612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPT-9612 fall under?
The GPT-9612 is listed under Test Equipment > Electrical Installation Testers > Electrical Safety Testers.
Can I view similar or alternative parts?
You can view similar parts to GPT-9612 when available in the Electrical Safety Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPT-9612 you can contact the distributor directly for product support, shipping queries etc.
Is the GPT-9612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPT-9612 have stock available?
Authorised distributors including Newark Electronics, element14, TestEquity and Farnell have stock available or on a lead time for GPT-9612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPT-9612 often in real-time on the comparison pages.
What if I can't find stock of GPT-9612?
You can fill out our help required form which you can use to request a quote for GPT-9612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.