Status: | Unknown |
---|---|
Series: | GPT-9600 Series |
RoHS: | Unknown |
Product Range | GPT-9600 Series |
---|---|
Tester Functions | AC Withstanding Voltage |
AC Withstanding Voltage | 0.1kV to 5kV |
DC Withstanding Voltage | - |
SVHC | No SVHC (15-Jan-2018) |
Safety tester | Transfer Multisort Elektronik |
Ac Voltage Tester, 1Kv | Newark Electronics |
AC VOLTAGE TESTER, 1KV | element14 |
Where can I find additional details, specifications and documents for a GPT-9601?
Additional datasheets, footprints and schematics for GPT-9601 are listed on our Part Details page. You can also find images and similar parts to GPT-9601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPT-9601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPT-9601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPT-9601 fall under?
The GPT-9601 is listed under Test Equipment > Electrical Installation Testers > Electrical Safety Testers.
Can I view similar or alternative parts?
You can view similar parts to GPT-9601 when available in the Electrical Safety Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPT-9601 you can contact the distributor directly for product support, shipping queries etc.
Is the GPT-9601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPT-9601 have stock available?
Authorised distributors including Transfer Multisort Elektronik, TestEquity, Newark Electronics, element14 and Farnell have stock available or on a lead time for GPT-9601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPT-9601 often in real-time on the comparison pages.
What if I can't find stock of GPT-9601?
You can fill out our help required form which you can use to request a quote for GPT-9601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.