Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | OMAP3530 DM3730 |
Silicon Family Name | OMAP35x DM37x |
For Use With | Devkit8000 & Devkit8500D Boards |
Kit Contents | GPS Module |
Product Range | - |
Features | ARM Based Embedded GPS Module L1 Band 1575.42MHz Receive Freq Tiny Patch Board 1.8V/3.3V Power |
Gps Module Devkit8000/8500D/Sbc8530 Board | Newark Electronics |
Where can I find additional details, specifications and documents for a GPS8100-S MODULE.?
Additional datasheets, footprints and schematics for GPS8100-S MODULE. are listed on our Part Details page. You can also find images and similar parts to GPS8100-S MODULE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPS8100-S MODULE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPS8100-S MODULE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPS8100-S MODULE. fall under?
The GPS8100-S MODULE. is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GPS8100-S MODULE. when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPS8100-S MODULE. you can contact the distributor directly for product support, shipping queries etc.
Is the GPS8100-S MODULE. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPS8100-S MODULE. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GPS8100-S MODULE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPS8100-S MODULE. often in real-time on the comparison pages.
What if I can't find stock of GPS8100-S MODULE.?
You can fill out our help required form which you can use to request a quote for GPS8100-S MODULE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.