Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$55.02
|
No stock
|
Buy Now | |
Microchip Technology
from US$83.48
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$86.82
|
-
|
Buy Now | |
Future Electronics
from US$87.66
|
-
|
Buy Now | |
Avnet America
from US$83.48
|
-
|
Buy Now | |
RS Americas
from US$95.80
|
-
|
Buy Now | |
element14
from US$89.88
|
-
|
Buy Now | |
Richardson RFPD
from US$90.97
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Core Number | PIC18F |
Silicon Family Name | PIC18F4xxx |
For Use With | MCP23S08/17 MCP23008/17 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Demo Board |
Features | SPI and I2C Buses Keypad and LCD Interface ICSP Header |
Kit Features | LCD and Keypad Applications Easy Monitoring of SPI and I2C Buses Keypad and LCD Interface to PIC |
Supported Devices | MCP23008 MCP23S08 MCP23017 MCP23S17 PIC18F4550 MCP1702 |
Type | Hardware / Software - Eval/Demo Board |
MCP23X08/17 GPIO Exp Keypad/LCD Demo | Microchip Technology |
Mcp23017, Mcp23S17, Gpio Expander, Demo Board | Newark Electronics |
GPIO Expander Keypad and LCD Demo Board | Future Electronics |
GPIO Expander Keypad And LCD Demo Board | Avnet America |
Microchip GPIODM-KPLCD, GPIO Expander Keypad & LCD HMI Demonstration Board | Microchip Technology Inc. GPIODM-KPLCD | RS Americas |
MCP23017, GPIO EXPANDER, DEMO BOARD | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a GPIODM-KPLCD?
Additional datasheets, footprints and schematics for GPIODM-KPLCD are listed on our Part Details page. You can also find images and similar parts to GPIODM-KPLCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPIODM-KPLCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPIODM-KPLCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPIODM-KPLCD fall under?
The GPIODM-KPLCD is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GPIODM-KPLCD when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPIODM-KPLCD you can contact the distributor directly for product support, shipping queries etc.
Is the GPIODM-KPLCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPIODM-KPLCD have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for GPIODM-KPLCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPIODM-KPLCD often in real-time on the comparison pages.
What if I can't find stock of GPIODM-KPLCD?
You can fill out our help required form which you can use to request a quote for GPIODM-KPLCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.