Status: | Unknown |
---|---|
Series: | GP Series |
RoHS: | Unknown |
Prices starting from US$339.74
Distributor | Stock | ||
---|---|---|---|
Newark
from US$328.56
|
No stock
|
Buy Now | |
Chip One Stop
from US$444.00
|
3
in stock
|
Buy Now | |
TE Store
from US$466.00
|
3
in stock
|
Buy Now | |
RS Americas
from US$345.16
|
2
in stock
|
Buy Now | |
Avnet America
from US$353.74
|
-
|
Buy Now | |
element14
from US$343.13
|
-
|
Buy Now | |
TTI Europe
from US$339.74
|
-
|
Buy Now | |
Farnell
from US$359.39
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 10A |
Product Range | GP Series |
Relay Mounting | Socket |
Relay Terminals | Quick Connect |
Contact Voltage AC Nom | 220V |
IP Rating | - |
Gpi=Rly,120Vac |Agastat Te Connectivity GPI | Newark Electronics |
GPI=RLY,120VAC Contact Voltage Rating: 120 VAC Product Mount Type: Socket Coil Voltage Rating: 120 VAC Contact Current Rating (Max): 10 A Contact Arrangement: 4 Form C (4PDT) Low Signal Relay | 120 VAC Socket 10 A | Part Number: GPI | Internal Number: 1423156-1 | TE Connectivity | TE Store |
Contactor, Relay, Electro Mechanical, 10A, 120VAC, SPDT, GP Series | TE Connectivity GPI | RS Americas |
GP Series Non-latching Control Relay SPDT 120VAC Panel Mount | Avnet America |
RELAY, SAFETY, 4PDT, 220VAC, 48VDC, 10A | element14 |
TIMER RELAY GPI | TTI Europe |
TYCO AGASTAT - CONTROL RELAYS | Relay Specialties |
Where can I find additional details, specifications and documents for a GPI?
Additional datasheets, footprints and schematics for GPI are listed on our Part Details page. You can also find images and similar parts to GPI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPI fall under?
The GPI is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GPI when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPI you can contact the distributor directly for product support, shipping queries etc.
Is the GPI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPI have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, RS Americas and Avnet America have stock available or on a lead time for GPI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPI often in real-time on the comparison pages.
What if I can't find stock of GPI?
You can fill out our help required form which you can use to request a quote for GPI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.