Status: | Unknown |
---|---|
Series: | GP Series |
RoHS: | Unknown |
Prices starting from US$302.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$279.85
|
No stock
|
Buy Now | |
Heilind Electronics
from US$309.58
|
18
in stock
|
Buy Now | |
RS Americas
from US$302.99
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$309.58
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$408.03
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$390.00
|
4
in stock
|
Buy Now | |
Farnell
from US$324.83
|
1
in stock
|
Buy Now | |
Avnet America
from US$304.43
|
-
|
Buy Now | |
element14
from US$309.96
|
-
|
Buy Now | |
TE Store
from US$401.06
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 125VDC |
---|---|
Contact Configuration | SPDT |
Product Range | GP Series |
Relay Mounting | Socket |
Contact Current | 10A |
Relay Terminals | Quick Connect |
Contact Voltage AC Nom | 220V |
RoHS Compliant | No |
GPD=RELAY, 125VDC | Heilind Electronics |
Control Relay, 4PDT, 10 A, 125 VAC, 16 Flat Base Pin Terminal, GP Series | TE Connectivity GPD | RS Americas |
Gpd=Relay, 125Vdc Rohs Compliant: Na |Agastat Te Connectivity GPD | Newark Electronics |
Low Signal Relays-PCB GPD | Rapid Electronics |
GP Series Non-latching Control Relay SPDT 125VDC Panel Mount | Avnet America |
GPD=RELAY, 125VDC Contact Voltage Rating: 120 VAC Coil Power Rating DC: 6 mW Product Mount Type: Socket Coil Voltage Rating: 125 VDC Contact Current Rating: 10 A Low Signal Relay | 120 VAC 6 mW Socket 125 VDC | Part Number: GPD | Internal Number: 1423155-5 | TE Connectivity | TE Store |
TYCO AGASTAT - CONTROL RELAYS | Relay Specialties |
Where can I find additional details, specifications and documents for a GPD?
Additional datasheets, footprints and schematics for GPD are listed on our Part Details page. You can also find images and similar parts to GPD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPD fall under?
The GPD is listed under Switches & Relays > Relays > Safety Relays.
Can I view similar or alternative parts?
You can view similar parts to GPD when available in the Safety Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPD you can contact the distributor directly for product support, shipping queries etc.
Is the GPD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPD have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for GPD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPD often in real-time on the comparison pages.
What if I can't find stock of GPD?
You can fill out our help required form which you can use to request a quote for GPD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.