Status: | Unknown |
---|---|
Series: | GPC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.01µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 10% |
Product Range | GPC Series |
Capacitor Case Style | 4036 [10291 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 3 - 168 hours |
Film Capacitor, 0.01 uF, 300 V, 630 V, � 10%, Double Metallized PEN, 4036 [10291 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GPC10.2103K630A31TR16?
Additional datasheets, footprints and schematics for GPC10.2103K630A31TR16 are listed on our Part Details page. You can also find images and similar parts to GPC10.2103K630A31TR16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPC10.2103K630A31TR16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPC10.2103K630A31TR16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPC10.2103K630A31TR16 fall under?
The GPC10.2103K630A31TR16 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to GPC10.2103K630A31TR16 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPC10.2103K630A31TR16 you can contact the distributor directly for product support, shipping queries etc.
Is the GPC10.2103K630A31TR16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPC10.2103K630A31TR16 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for GPC10.2103K630A31TR16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPC10.2103K630A31TR16 often in real-time on the comparison pages.
What if I can't find stock of GPC10.2103K630A31TR16?
You can fill out our help required form which you can use to request a quote for GPC10.2103K630A31TR16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.