Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | High Density Base |
---|---|
For Use With | Category 6 Punchdown Connecting Blocks |
External Depth | 0.345" |
External Height | 0.89" |
External Width | 0.868" |
LAN Category | Cat6 |
No. of Ports | 144Ports |
RoHS Compliant | Yes |
Wire Holder | Newark Electronics |
Wire Ducting & Raceways CAT 6 GIGA PUNCH BASE W/LEGS | Sager |
Where can I find additional details, specifications and documents for a GPBW144-X?
Additional datasheets, footprints and schematics for GPBW144-X are listed on our Part Details page. You can also find images and similar parts to GPBW144-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPBW144-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPBW144-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPBW144-X fall under?
The GPBW144-X is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to GPBW144-X when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPBW144-X you can contact the distributor directly for product support, shipping queries etc.
Is the GPBW144-X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GPBW144-X have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for GPBW144-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPBW144-X often in real-time on the comparison pages.
What if I can't find stock of GPBW144-X?
You can fill out our help required form which you can use to request a quote for GPBW144-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.