Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Base Type | Plinth Base |
---|---|
Base Material | Steel |
Base Color | Black |
For Use With | FUSION G7 Wall-Mount Enclosures |
External Depth - Metric | 304mm |
External Width - Metric | 900mm |
External Height - Metric | 100.1mm |
RoHS Compliant | Yes |
100 x 900 x 304mm Plinth for use with Type 12, Type 4 | nVent HOFFMAN GPB900325 | RS Americas |
Plinth Base, 900Mm, Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a GPB900325?
Additional datasheets, footprints and schematics for GPB900325 are listed on our Part Details page. You can also find images and similar parts to GPB900325 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPB900325 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPB900325 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPB900325 fall under?
The GPB900325 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Bases.
Can I view similar or alternative parts?
You can view similar parts to GPB900325 when available in the Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPB900325 you can contact the distributor directly for product support, shipping queries etc.
Is the GPB900325 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GPB900325 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for GPB900325.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPB900325 often in real-time on the comparison pages.
What if I can't find stock of GPB900325?
You can fill out our help required form which you can use to request a quote for GPB900325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.