Status: | Unknown |
---|---|
Series: | ReCyKo |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 800mAh |
Battery Size Code | AAA |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 10.5mm |
External Height | 44.5mm |
External Width | - |
External Depth | - |
Weight | 14g |
Battery IEC Code | HR03 |
Battery NEDA Code | - |
Product Range | ReCyKo |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 10.5mm |
Output Voltage | 1.2V |
Pack Qty (Inner) | 4 |
Where can I find additional details, specifications and documents for a GP85AAAHCB-C4?
Additional datasheets, footprints and schematics for GP85AAAHCB-C4 are listed on our Part Details page. You can also find images and similar parts to GP85AAAHCB-C4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP85AAAHCB-C4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP85AAAHCB-C4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP85AAAHCB-C4 fall under?
The GP85AAAHCB-C4 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to GP85AAAHCB-C4 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP85AAAHCB-C4 you can contact the distributor directly for product support, shipping queries etc.
Is the GP85AAAHCB-C4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP85AAAHCB-C4 have stock available?
There is no stock from authorised distributors for GP85AAAHCB-C4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP85AAAHCB-C4 often in real-time on the comparison pages.
What if I can't find stock of GP85AAAHCB-C4?
You can fill out our help required form which you can use to request a quote for GP85AAAHCB-C4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.