Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 850mAh |
Battery Size Code | AAA |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 10.5mm |
External Height | 44.5mm |
External Width | - |
External Depth | - |
Weight | 14.2g |
Battery IEC Code | HR03 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 10.5mm |
Charge Current @ 14 hr Rate | 85mA |
Discharge Current Max | 2550mA |
External Length / Height | 45.5mm |
Height | 45.5mm |
Output Voltage | 1.2V |
Pack Quantity | 1 |
Where can I find additional details, specifications and documents for a GP85AAAHC?
Additional datasheets, footprints and schematics for GP85AAAHC are listed on our Part Details page. You can also find images and similar parts to GP85AAAHC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP85AAAHC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP85AAAHC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP85AAAHC fall under?
The GP85AAAHC is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to GP85AAAHC when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP85AAAHC you can contact the distributor directly for product support, shipping queries etc.
Is the GP85AAAHC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP85AAAHC have stock available?
There is no stock from authorised distributors for GP85AAAHC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP85AAAHC often in real-time on the comparison pages.
What if I can't find stock of GP85AAAHC?
You can fill out our help required form which you can use to request a quote for GP85AAAHC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.