Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.84
|
44
in stock
|
Buy Now |
Thermal Conductivity | 5W/m.K |
---|---|
Thickness | 1.016mm |
Thermal Impedance | - |
Dielectric Strength | - |
External Length | 101.6mm |
External Width | 101.6mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Vbr | 5kV |
Length | 4" |
Operating Temperature Max | 200°C |
Operating Temperature Min | -60°C |
Operating Temperature Range | -60°C to +200°C |
Overall Width | 4" |
Packages Cooled | BGA TO-220 |
Volume Resistivity | 1Gohm |
Gap pad 5000S35, 101.6x101.6x1mm | RS |
Where can I find additional details, specifications and documents for a GP5000S35-0.040-02-0404?
Additional datasheets, footprints and schematics for GP5000S35-0.040-02-0404 are listed on our Part Details page. You can also find images and similar parts to GP5000S35-0.040-02-0404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP5000S35-0.040-02-0404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP5000S35-0.040-02-0404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP5000S35-0.040-02-0404 fall under?
The GP5000S35-0.040-02-0404 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to GP5000S35-0.040-02-0404 when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP5000S35-0.040-02-0404 you can contact the distributor directly for product support, shipping queries etc.
Is the GP5000S35-0.040-02-0404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP5000S35-0.040-02-0404 have stock available?
Authorised distributors including RS have stock available or on a lead time for GP5000S35-0.040-02-0404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP5000S35-0.040-02-0404 often in real-time on the comparison pages.
What if I can't find stock of GP5000S35-0.040-02-0404?
You can fill out our help required form which you can use to request a quote for GP5000S35-0.040-02-0404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.