Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 3.6V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 4Ah |
Battery Size Code | - |
Battery Terminals | Solder Tab |
External Diameter | 18mm |
External Height | 215mm |
External Width | - |
External Depth | - |
Weight | 70g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 18mm |
External Length / Height | 215mm |
Output Voltage | 3.6V |
Where can I find additional details, specifications and documents for a GP400LAHT3A1X?
Additional datasheets, footprints and schematics for GP400LAHT3A1X are listed on our Part Details page. You can also find images and similar parts to GP400LAHT3A1X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP400LAHT3A1X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP400LAHT3A1X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP400LAHT3A1X fall under?
The GP400LAHT3A1X is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to GP400LAHT3A1X when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP400LAHT3A1X you can contact the distributor directly for product support, shipping queries etc.
Is the GP400LAHT3A1X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP400LAHT3A1X have stock available?
There is no stock from authorised distributors for GP400LAHT3A1X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP400LAHT3A1X often in real-time on the comparison pages.
What if I can't find stock of GP400LAHT3A1X?
You can fill out our help required form which you can use to request a quote for GP400LAHT3A1X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.