Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 2.5Ah |
Battery Size Code | AF |
Battery Terminals | Solder Tab |
External Diameter | 17mm |
External Height | 50mm |
External Width | - |
External Depth | - |
Weight | 39g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 17mm |
Charge Current @ 14 hr Rate | 250mA |
Discharge Current Max | 6300mA |
External Length / Height | 50mm |
Height | 50mm |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Output Voltage | 1.2V |
Rechargeable Battery, Single Cell, Nickel Metal Hydride, 2500 Mah, 1.2 V, Af, Solder Tab, 17 Mm Rohs Compliant: Na |Gp Batteries GP250AFH | Newark Electronics |
Where can I find additional details, specifications and documents for a GP250AFH?
Additional datasheets, footprints and schematics for GP250AFH are listed on our Part Details page. You can also find images and similar parts to GP250AFH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP250AFH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP250AFH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP250AFH fall under?
The GP250AFH is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to GP250AFH when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP250AFH you can contact the distributor directly for product support, shipping queries etc.
Is the GP250AFH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP250AFH have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GP250AFH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP250AFH often in real-time on the comparison pages.
What if I can't find stock of GP250AFH?
You can fill out our help required form which you can use to request a quote for GP250AFH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.