Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 2.16Ah |
Battery Size Code | 4/5AF |
Battery Terminals | Flat Top |
External Diameter | 17mm |
External Height | 43mm |
External Width | - |
External Depth | - |
Weight | 32g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 17mm |
Charge Current @ 14 hr Rate | 210mA |
Discharge Current Max | 6300mA |
Output Voltage | 1.2V |
BATTERY, 4/5AF, 1.2V, TAGGED | Farnell |
Where can I find additional details, specifications and documents for a GP211AFH?
Additional datasheets, footprints and schematics for GP211AFH are listed on our Part Details page. You can also find images and similar parts to GP211AFH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP211AFH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP211AFH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP211AFH fall under?
The GP211AFH is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to GP211AFH when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP211AFH you can contact the distributor directly for product support, shipping queries etc.
Is the GP211AFH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP211AFH have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for GP211AFH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP211AFH often in real-time on the comparison pages.
What if I can't find stock of GP211AFH?
You can fill out our help required form which you can use to request a quote for GP211AFH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.