Status: | Unknown |
---|---|
Series: | ReCyKo |
RoHS: | Unknown |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 2Ah |
Battery Size Code | AA |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.5mm |
External Height | 50.5mm |
External Width | - |
External Depth | - |
Weight | 30g |
Battery IEC Code | HR6 |
Battery NEDA Code | 1.2H2 |
Product Range | ReCyKo |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 14.5mm |
Output Voltage | 1.2V |
Pack Qty (Inner) | 4 |
Rechargeable Battery, Recyko, Pack Of 4, Nickel Metal Hydride, 2000 Mah, 1.2 V, Aa Rohs Compliant: Na |Gp Batteries GP210AAHCB-C4 | Newark Electronics |
BATTERY, NIMH, RECYKO, AA 4PK | Farnell |
Where can I find additional details, specifications and documents for a GP210AAHCB-C4?
Additional datasheets, footprints and schematics for GP210AAHCB-C4 are listed on our Part Details page. You can also find images and similar parts to GP210AAHCB-C4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP210AAHCB-C4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP210AAHCB-C4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP210AAHCB-C4 fall under?
The GP210AAHCB-C4 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to GP210AAHCB-C4 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP210AAHCB-C4 you can contact the distributor directly for product support, shipping queries etc.
Is the GP210AAHCB-C4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP210AAHCB-C4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GP210AAHCB-C4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP210AAHCB-C4 often in real-time on the comparison pages.
What if I can't find stock of GP210AAHCB-C4?
You can fill out our help required form which you can use to request a quote for GP210AAHCB-C4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.