Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 1.8Ah |
Battery Size Code | AA |
Battery Terminals | Opposing Tags |
External Diameter | 14.5mm |
External Height | 49.2mm |
External Width | - |
External Depth | - |
Weight | 28g |
Battery IEC Code | HR6 |
Battery NEDA Code | 1.2H2 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 14.6mm |
Charge Current @ 14 hr Rate | 180mA |
Discharge Current Max | 3600mA |
External Length / Height | 50mm |
Height | 50mm |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Output Voltage | 1.2V |
BATTERY,AA,NI-MH,1.8AH,1.2V | Farnell |
Where can I find additional details, specifications and documents for a GP180AAHHB?
Additional datasheets, footprints and schematics for GP180AAHHB are listed on our Part Details page. You can also find images and similar parts to GP180AAHHB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP180AAHHB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP180AAHHB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP180AAHHB fall under?
The GP180AAHHB is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to GP180AAHHB when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP180AAHHB you can contact the distributor directly for product support, shipping queries etc.
Is the GP180AAHHB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP180AAHHB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for GP180AAHHB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP180AAHHB often in real-time on the comparison pages.
What if I can't find stock of GP180AAHHB?
You can fill out our help required form which you can use to request a quote for GP180AAHHB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.