Status: | Unknown |
---|---|
Series: | GP Series |
RoHS: | Unknown |
Prices starting from US$6.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.95
|
No stock
|
Buy Now | |
Future Electronics
from US$6.41
|
690
in stock
|
Buy Now | |
Distrelec
from US$8.29
|
614
in stock
|
Buy Now | |
Newark Electronics
from US$7.93
|
94
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.30
|
23
in stock
|
Buy Now | |
Rutronik
from US$8.07
|
-
|
Buy Now | |
element14
from US$6.66
|
-
|
Buy Now | |
TTI Europe
from US$6.28
|
-
|
Buy Now | |
Sager
from US$6.87
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | GP Series |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | White |
GP Series Ultra Mini SPDT On-Momentary Through Hole Pushbutton Switch | Future Electronics |
C&K Pushbutton Switch SPDT Tiny Sealed Pushbutton-GP Ser | Distrelec |
Pb Sw, Spdt, 0.4Va, 20V, Tht, White | Newark Electronics |
Switch: push-button | Transfer Multisort Elektronik |
SPDT ON-MOM THT Rightangle | Rutronik |
SWITCH, SPDT, 0.4VA, 20VAC/DC, SMD | element14 |
PB SW SPDT-NC 0.4VA 20V | TTI Europe |
Pushbutton Switches SPDT Tiny Sealed Pushbutton-GP Ser | Sager |
SWITCH GP12 ULTRAMINI PB ROHS | Boersig |
Where can I find additional details, specifications and documents for a GP12MCBE?
Additional datasheets, footprints and schematics for GP12MCBE are listed on our Part Details page. You can also find images and similar parts to GP12MCBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP12MCBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP12MCBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP12MCBE fall under?
The GP12MCBE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GP12MCBE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP12MCBE you can contact the distributor directly for product support, shipping queries etc.
Is the GP12MCBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP12MCBE have stock available?
Authorised distributors including Future Electronics, Distrelec, Newark Electronics, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for GP12MCBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP12MCBE often in real-time on the comparison pages.
What if I can't find stock of GP12MCBE?
You can fill out our help required form which you can use to request a quote for GP12MCBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.