Status: | Unknown |
---|---|
Series: | GP Series |
RoHS: | Unknown |
Prices starting from US$6.26
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | SMD |
Product Range | GP Series |
SVHC | No SVHC (15-Jan-2019) |
Pushbutton Switch,right Angle,spst,off-(On),surface Mount Terminal |C&k Components GP11MSABE | Newark Electronics |
C&K Pushbutton Switch SMT Off-(On) | Distrelec |
GP Series SPST Off-Mom R/A Round Plunger Surface Mount IP57 Pushbutton Switch | Future Electronics |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches Pushbutton SMT Off-(On) | Sager |
Where can I find additional details, specifications and documents for a GP11MSABE?
Additional datasheets, footprints and schematics for GP11MSABE are listed on our Part Details page. You can also find images and similar parts to GP11MSABE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP11MSABE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP11MSABE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP11MSABE fall under?
The GP11MSABE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GP11MSABE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP11MSABE you can contact the distributor directly for product support, shipping queries etc.
Is the GP11MSABE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP11MSABE have stock available?
Authorised distributors including Newark Electronics, Distrelec, Future Electronics, element14 and TTI Europe have stock available or on a lead time for GP11MSABE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP11MSABE often in real-time on the comparison pages.
What if I can't find stock of GP11MSABE?
You can fill out our help required form which you can use to request a quote for GP11MSABE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.