Status: | Unknown |
---|---|
Series: | GP Series |
RoHS: | Compliant |
Prices starting from US$6.05
Product Range | GP Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Plunger |
Actuator / Cap Colour | White |
Contact Voltage VAC | 20V |
Contact Voltage VDC | 20V |
RoHS Compliant | Yes |
Pushbutton Switch,right Angle,spst,off-(On),pc Tail Terminal,pcb Hole Count:3 Rohs Compliant: Yes |C&k Components GP11MCBE | Newark Electronics |
C&K Pushbutton Switch OFF-(ON) SPST PCB | Distrelec |
GP Series Ultraminiature Sealed SPST Off-Momentary SMT Pushbutton Switch | Future Electronics |
PUSHBUTTON SWITCH, SPST, MOM | element14 |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches OFF-(ON) SPST PCB | Sager |
SWITCH GP11 MINI PB ROHS | Boersig |
Where can I find additional details, specifications and documents for a GP11MCBE?
Additional datasheets, footprints and schematics for GP11MCBE are listed on our Part Details page. You can also find images and similar parts to GP11MCBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP11MCBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP11MCBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP11MCBE fall under?
The GP11MCBE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to GP11MCBE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP11MCBE you can contact the distributor directly for product support, shipping queries etc.
Is the GP11MCBE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GP11MCBE have stock available?
Authorised distributors including Newark Electronics, Distrelec, Future Electronics, element14 and TTI Europe have stock available or on a lead time for GP11MCBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP11MCBE often in real-time on the comparison pages.
What if I can't find stock of GP11MCBE?
You can fill out our help required form which you can use to request a quote for GP11MCBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.