Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Scope Channels | 2 Channel |
---|---|
Bandwidth | 35MHz |
Calculated Rise Time | 10ns |
Scope Display Type | CRT |
Plug Type | US |
Input Impedance | 5kohm |
Scope Type | Bench |
RoHS Compliant | NA |
Oscilloscope, Bench, 2Ch, 35Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a GOS-635G?
Additional datasheets, footprints and schematics for GOS-635G are listed on our Part Details page. You can also find images and similar parts to GOS-635G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GOS-635G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GOS-635G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GOS-635G fall under?
The GOS-635G is listed under Test & Measurement > Oscilloscopes > Analog Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to GOS-635G when available in the Analog Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GOS-635G you can contact the distributor directly for product support, shipping queries etc.
Is the GOS-635G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GOS-635G have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GOS-635G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GOS-635G often in real-time on the comparison pages.
What if I can't find stock of GOS-635G?
You can fill out our help required form which you can use to request a quote for GOS-635G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.