Status: | Unknown |
---|---|
Series: | fiberTOOLS Series |
RoHS: | Unknown |
Connector Type | Adapter |
---|---|
Photodetector Type | Indium Gallium Arsenide |
Operating Range dBm Min | -40dBm |
Operating Range dBm Max | 26dBm |
Product Range | fiberTOOLS Series |
High Power OPM w/VFL | Tempo Communications GOPM02 | RS Americas |
Micro Optical Power Meter, -40 To 26Dbm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | fiberTOOLS Series |
RoHS: | Compliant |
Connector Type | Adaptor |
---|---|
Photodetector Type | Indium Gallium Arsenide |
Operating Range dBm Min | -50dBm |
Operating Range dBm Max | 26dBm |
Product Range | fiberTOOLS Series |
SVHC | No SVHC (15- |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GOPM02?
Additional datasheets, footprints and schematics for GOPM02 are listed on our Part Details page. You can also find images and similar parts to GOPM02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GOPM02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GOPM02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GOPM02 fall under?
The GOPM02 is listed under Test & Measurement > Network, Data & Communications > Fiber Optic Testing.
Can I view similar or alternative parts?
You can view similar parts to GOPM02 when available in the Fiber Optic Testing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GOPM02 you can contact the distributor directly for product support, shipping queries etc.
Is the GOPM02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GOPM02 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for GOPM02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GOPM02 often in real-time on the comparison pages.
What if I can't find stock of GOPM02?
You can fill out our help required form which you can use to request a quote for GOPM02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.