Status: | Unknown |
---|---|
Series: | fiberTOOLS Series |
RoHS: | Unknown |
Connector Type | Adapter |
---|---|
Photodetector Type | Indium Gallium Arsenide |
Operating Range dBm Min | -60dBm |
Operating Range dBm Max | 6dBm |
Product Range | fiberTOOLS Series |
Power Meter, Micro Optical, Visual Fault Locator | Tempo Communications GOPM01 | RS Americas |
Status: | Unknown |
---|---|
Series: | fiberTOOLS Series |
RoHS: | Compliant |
Connector Type | Adaptor |
---|---|
Photodetector Type | Indium Gallium Arsenide |
Operating Range dBm Min | -70dBm |
Operating Range dBm Max | 6dBm |
Product Range | fiberTOOLS Series |
SVHC | No SVHC (15-J |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GOPM01?
Additional datasheets, footprints and schematics for GOPM01 are listed on our Part Details page. You can also find images and similar parts to GOPM01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GOPM01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GOPM01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GOPM01 fall under?
The GOPM01 is listed under Test & Measurement > Network, Data & Communications > Fiber Optic Testing.
Can I view similar or alternative parts?
You can view similar parts to GOPM01 when available in the Fiber Optic Testing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GOPM01 you can contact the distributor directly for product support, shipping queries etc.
Is the GOPM01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GOPM01 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for GOPM01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GOPM01 often in real-time on the comparison pages.
What if I can't find stock of GOPM01?
You can fill out our help required form which you can use to request a quote for GOPM01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.