GNR45BCZ Kits & Assortments - Miscellaneous by Crydom

SSR Relay DIN Rail Mount 45mm 600VAC45A 120VAC In

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$146.14

Distributor Stock
Logo for Newark
Newark
from US$195.00
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$196.47
15
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$146.14
-
Buy Now
Logo for Sager
Sager
from US$159.30
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Relay, Solid State, SPST-NO, Ctrl 120VAC,45A,600VAC, DIN Rail, Zero, GNR 45MM Series | Sensata - Crydom GNR45BCZ | RS Americas
Ssr Relay, Din Rail Mount 45Mm, 600Vac/45A, 120Va |Sensata/crydom GNR45BCZ | Newark Electronics
SSR D RAIL MOUNT 45MM 600VAC/4 | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GNR45BCZ?

Additional datasheets, footprints and schematics for GNR45BCZ are listed on our Part Details page. You can also find images and similar parts to GNR45BCZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GNR45BCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR45BCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GNR45BCZ fall under?

The GNR45BCZ is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to GNR45BCZ when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GNR45BCZ you can contact the distributor directly for product support, shipping queries etc.

Is the GNR45BCZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GNR45BCZ have stock available?

Authorised distributors including RS Americas, Newark Electronics, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for GNR45BCZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GNR45BCZ often in real-time on the comparison pages.

What if I can't find stock of GNR45BCZ?

You can fill out our help required form which you can use to request a quote for GNR45BCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay