Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$151.09
SVHC | No SVHC (07-Jul-2017) |
---|
Ssr Relay, Din Rail Mount 45Mm, 600Vac/45A, 240Vac In, Zero Cross |Sensata/crydom GNR45ACZ | Newark Electronics |
SSR Relay DIN Rail Mount 45mm 600VAC/45A 240VA | Rapid Electronics |
SOLID STATE RELAY, 180-280VAC, DIN RAIL | element14 |
SSR D RAIL MOUNT 45MM 600VAC/4 | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GNR45ACZ?
Additional datasheets, footprints and schematics for GNR45ACZ are listed on our Part Details page. You can also find images and similar parts to GNR45ACZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GNR45ACZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR45ACZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GNR45ACZ fall under?
The GNR45ACZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GNR45ACZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GNR45ACZ you can contact the distributor directly for product support, shipping queries etc.
Is the GNR45ACZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GNR45ACZ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for GNR45ACZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GNR45ACZ often in real-time on the comparison pages.
What if I can't find stock of GNR45ACZ?
You can fill out our help required form which you can use to request a quote for GNR45ACZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.