GNR35BCZ Kits & Assortments - Miscellaneous by Crydom

SSR Relay DIN Rail Mount 45mm 600VAC35A 120VAC In

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$144.77

Distributor Stock
Logo for Newark
Newark
from US$284.22
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$160.17
-
Buy Now
Logo for Sager
Sager
from US$144.77
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Din Rail Mount 45Mm, 600Vac/35A, 120Va |Sensata/crydom GNR35BCZ | Newark Electronics
SSR D RAIL MOUNT 45MM 600VAC/3 | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GNR35BCZ?

Additional datasheets, footprints and schematics for GNR35BCZ are listed on our Part Details page. You can also find images and similar parts to GNR35BCZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GNR35BCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR35BCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GNR35BCZ fall under?

The GNR35BCZ is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to GNR35BCZ when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GNR35BCZ you can contact the distributor directly for product support, shipping queries etc.

Is the GNR35BCZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GNR35BCZ have stock available?

Authorised distributors including Newark Electronics, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for GNR35BCZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GNR35BCZ often in real-time on the comparison pages.

What if I can't find stock of GNR35BCZ?

You can fill out our help required form which you can use to request a quote for GNR35BCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay