Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$121.66
SVHC | No SVHC (07-Jul-2017) |
---|
Ssr Relay, Din Rail Mount 45Mm, 600Vac/35A, 240Vac In, Zero Cross |Sensata/crydom GNR35ACZ | Newark Electronics |
SSR Relay DIN Rail Mount 45mm 600VAC/35A 240VA | Rapid Electronics |
SOLID STATE RELAY, 180-280VAC, DIN RAIL | element14 |
SSR D RAIL MOUNT 45MM 600VAC/3 | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GNR35ACZ?
Additional datasheets, footprints and schematics for GNR35ACZ are listed on our Part Details page. You can also find images and similar parts to GNR35ACZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GNR35ACZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR35ACZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GNR35ACZ fall under?
The GNR35ACZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GNR35ACZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GNR35ACZ you can contact the distributor directly for product support, shipping queries etc.
Is the GNR35ACZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GNR35ACZ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for GNR35ACZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GNR35ACZ often in real-time on the comparison pages.
What if I can't find stock of GNR35ACZ?
You can fill out our help required form which you can use to request a quote for GNR35ACZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.