Status: | Unknown |
---|---|
Series: | GNR Series |
RoHS: | Unknown |
Prices starting from US$114.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$126.89
|
10
in stock
|
Buy Now | |
element14
from US$146.22
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$159.46
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$170.59
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$114.43
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$218.00
|
2
in stock
|
Buy Now | |
TTI Europe
from US$136.66
|
-
|
Buy Now | |
Sager
from US$130.54
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 30A |
Operating Voltage Max | 600Vrms |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 48Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | GNR Series |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Operating Voltage Range | 48Vrms to 600Vrms |
Peak Surge Current | 750A |
SSR, 22.5, 600VAC/30A, 4-32VDC IN, RN | element14 |
Ssr, 22.5, 600Vac/30A, 4-32Vdc In, Rn | Newark Electronics |
SSR Relay DIN Rail Mount 22.5mm 600VAC/30A 4-3 | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
SSR D RAIL MOUNT 22.5MM 600VAC | TTI Europe |
Contactors - Solid State 22.5mm, 30A/240Vac DC In RAN Contactor | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GNR30DCR?
Additional datasheets, footprints and schematics for GNR30DCR are listed on our Part Details page. You can also find images and similar parts to GNR30DCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GNR30DCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR30DCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GNR30DCR fall under?
The GNR30DCR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GNR30DCR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GNR30DCR you can contact the distributor directly for product support, shipping queries etc.
Is the GNR30DCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GNR30DCR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for GNR30DCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GNR30DCR often in real-time on the comparison pages.
What if I can't find stock of GNR30DCR?
You can fill out our help required form which you can use to request a quote for GNR30DCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.