GNR30BHZ Relays by Crydom

SOLID STATE RELAY, 30A, 90-140VAC, DIN

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$126.67

Distributor Stock
Logo for Newark
Newark
from US$155.90
16
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$126.67
16
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$156.00
16
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$130.66
-
Buy Now
Logo for Sager
Sager
from US$133.69
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Load Current 30A
Operating Voltage Max 600VAC
Relay Mounting DIN Rail
Relay Terminals Screw
Switching Mode Zero Crossing
Operating Voltage Min 48VAC
RoHS Compliant Yes

Alternative Descriptions

Solid State Relay, 30A, 90-140Vac, Din | Newark Electronics
SSR Relay DIN Rail Mount 22.5mm 600VAC/30A 120 | Rapid Electronics
SSR D RAIL MOUNT 22.5MM 600VAC | TTI Europe
Solid State Relays - Industrial Mount 90-140 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GNR30BHZ?

Additional datasheets, footprints and schematics for GNR30BHZ are listed on our Part Details page. You can also find images and similar parts to GNR30BHZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GNR30BHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR30BHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GNR30BHZ fall under?

The GNR30BHZ is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.

Can I view similar or alternative parts?

You can view similar parts to GNR30BHZ when available in the Solid State Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GNR30BHZ you can contact the distributor directly for product support, shipping queries etc.

Is the GNR30BHZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GNR30BHZ have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TTI Europe and Sager have stock available or on a lead time for GNR30BHZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GNR30BHZ often in real-time on the comparison pages.

What if I can't find stock of GNR30BHZ?

You can fill out our help required form which you can use to request a quote for GNR30BHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay