GNR25BCZ Kits & Assortments - Miscellaneous by Crydom

SSR Relay 3-Phase DIN Rail Mount 90mm 600VAC25A 1

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$337.43

Distributor Stock
Logo for Newark
Newark
from US$398.86
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$428.50
1
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$337.43
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Relay, Solid State,3PST-NO, Ctrl 120VAC,25A,600VAC, DIN Rail, Zero, GNR 90MM Series | Sensata - Crydom GNR25BCZ | RS Americas
Ssr Relay, 3-Phase, Din Rail Mount 90Mm, 600Vac/2 |Sensata/crydom GNR25BCZ | Newark Electronics
SSR 3-PHASE D RAIL MOUNT 90MM | TTI Europe
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GNR25BCZ?

Additional datasheets, footprints and schematics for GNR25BCZ are listed on our Part Details page. You can also find images and similar parts to GNR25BCZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GNR25BCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR25BCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GNR25BCZ fall under?

The GNR25BCZ is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to GNR25BCZ when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GNR25BCZ you can contact the distributor directly for product support, shipping queries etc.

Is the GNR25BCZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GNR25BCZ have stock available?

Authorised distributors including RS Americas, Newark Electronics, TTI Europe and Relay Specialties have stock available or on a lead time for GNR25BCZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GNR25BCZ often in real-time on the comparison pages.

What if I can't find stock of GNR25BCZ?

You can fill out our help required form which you can use to request a quote for GNR25BCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay