Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$171.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$335.81
|
No stock
|
Buy Now | |
Newark Electronics
from US$547.99
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$347.98
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$563.00
|
9
in stock
|
Buy Now | |
Distrelec
from US$381.85
|
3
in stock
|
Buy Now | |
element14
from US$409.73
|
-
|
Buy Now | |
TTI Europe
from US$333.41
|
-
|
Buy Now | |
Sager
from US$347.43
|
-
|
Buy Now | |
Farnell
from US$171.10
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SVHC | No SVHC (07-Jul-2017) |
---|
Ssr Relay, 3-Phase, Din Rail Mount 90Mm, 600Vac/2 |Sensata/crydom GNR25ACZ | Newark Electronics |
SSR Relay 3-Phase DIN Rail Mount 90mm 600VAC/2 | Rapid Electronics |
Sensata Crydom Solid State Relay, GNR, 3NO, 25A, 600V, Screw Terminal | Distrelec |
SSR 3Ph DIN Rail 600VAC/25A | RS |
SOLID STATE RELAY, 180-280VAC, DIN RAIL | element14 |
SSR 3-PHASE D RAIL MOUNT 90MM | TTI Europe |
Solid State Relays - Industrial Mount 25A 600VAC 240VACIn DIN 3-Ph ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GNR25ACZ?
Additional datasheets, footprints and schematics for GNR25ACZ are listed on our Part Details page. You can also find images and similar parts to GNR25ACZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GNR25ACZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR25ACZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GNR25ACZ fall under?
The GNR25ACZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GNR25ACZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GNR25ACZ you can contact the distributor directly for product support, shipping queries etc.
Is the GNR25ACZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GNR25ACZ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for GNR25ACZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GNR25ACZ often in real-time on the comparison pages.
What if I can't find stock of GNR25ACZ?
You can fill out our help required form which you can use to request a quote for GNR25ACZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.