GNR20DHR Switches & Relays by Crydom

DIN 22.5, 600Vac/20A, 4-32Vdc In, RN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$124.62

Distributor Stock
Logo for Newark
Newark
from US$179.91
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$124.62
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

SSR D RAIL MOUNT 22.5MM 600VAC | TTI Europe
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GNR20DHR?

Additional datasheets, footprints and schematics for GNR20DHR are listed on our Part Details page. You can also find images and similar parts to GNR20DHR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GNR20DHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR20DHR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GNR20DHR fall under?

The GNR20DHR is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to GNR20DHR when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GNR20DHR you can contact the distributor directly for product support, shipping queries etc.

Is the GNR20DHR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GNR20DHR have stock available?

Authorised distributors including Newark Electronics, TTI Europe and Relay Specialties have stock available or on a lead time for GNR20DHR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GNR20DHR often in real-time on the comparison pages.

What if I can't find stock of GNR20DHR?

You can fill out our help required form which you can use to request a quote for GNR20DHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay