GNR20DCR Kits & Assortments - Miscellaneous by Crydom

SSR Relay DIN Rail Mount 225mm 600VAC20A 4-32VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$119.43

Distributor Stock
Logo for Newark
Newark
from US$122.05
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$119.43
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Din Rail Mount 22.5Mm, 600Vac/20A, 4-32Vdc In, Random |Sensata/crydom GNR20DCR | Newark Electronics
SSR D RAIL MOUNT 22.5MM 600VAC | TTI Europe
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GNR20DCR?

Additional datasheets, footprints and schematics for GNR20DCR are listed on our Part Details page. You can also find images and similar parts to GNR20DCR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GNR20DCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR20DCR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GNR20DCR fall under?

The GNR20DCR is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to GNR20DCR when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GNR20DCR you can contact the distributor directly for product support, shipping queries etc.

Is the GNR20DCR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GNR20DCR have stock available?

Authorised distributors including Newark Electronics, TTI Europe and Relay Specialties have stock available or on a lead time for GNR20DCR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GNR20DCR often in real-time on the comparison pages.

What if I can't find stock of GNR20DCR?

You can fill out our help required form which you can use to request a quote for GNR20DCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay