Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$95.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$108.32
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$95.16
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$115.00
|
20
in stock
|
Buy Now | |
RS Americas
from US$124.00
|
16
in stock
|
Buy Now | |
TTI Europe
from US$106.24
|
-
|
Buy Now | |
Sager
from US$100.54
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Din Rail Mount 22.5Mm, 240Vac/10A, 120 |Sensata/crydom GNR10BHZ | Newark Electronics |
SSR Relay DIN Rail Mount 22.5mm 240VAC/10A 120 | Rapid Electronics |
Relay, Solid State, SPST-NO, Ctrl 120VAC,10A,280VAC, DIN Rail, Zero, GNR 22.5MM Series | Sensata - Crydom GNR10BHZ | RS Americas |
SSR D RAIL MOUNT 22.5MM 240VAC | TTI Europe |
Solid State Relays - Industrial Mount 90-140 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GNR10BHZ?
Additional datasheets, footprints and schematics for GNR10BHZ are listed on our Part Details page. You can also find images and similar parts to GNR10BHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GNR10BHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR10BHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GNR10BHZ fall under?
The GNR10BHZ is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to GNR10BHZ when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GNR10BHZ you can contact the distributor directly for product support, shipping queries etc.
Is the GNR10BHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GNR10BHZ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for GNR10BHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GNR10BHZ often in real-time on the comparison pages.
What if I can't find stock of GNR10BHZ?
You can fill out our help required form which you can use to request a quote for GNR10BHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.