GNR10BCZ Kits & Assortments - Miscellaneous by Crydom

SSR Relay DIN Rail Mount 225mm 240VAC10A 120VAC I

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$100.54

Distributor Stock
Logo for Newark
Newark
from US$126.80
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$109.09
-
Buy Now
Logo for Sager
Sager
from US$100.54
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Din Rail Mount 22.5Mm, 240Vac/10A, 120 |Sensata/crydom GNR10BCZ | Newark Electronics
SSR D RAIL MOUNT 22.5MM 240VAC | TTI Europe
Solid State Relays - Industrial Mount 10A 240VAC, DIN 22.5 120VAC In ZC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GNR10BCZ?

Additional datasheets, footprints and schematics for GNR10BCZ are listed on our Part Details page. You can also find images and similar parts to GNR10BCZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GNR10BCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR10BCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GNR10BCZ fall under?

The GNR10BCZ is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to GNR10BCZ when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GNR10BCZ you can contact the distributor directly for product support, shipping queries etc.

Is the GNR10BCZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GNR10BCZ have stock available?

Authorised distributors including Newark Electronics, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for GNR10BCZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GNR10BCZ often in real-time on the comparison pages.

What if I can't find stock of GNR10BCZ?

You can fill out our help required form which you can use to request a quote for GNR10BCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay