GNR10AHZ Kits & Assortments - Miscellaneous by Crydom

SSR Relay DIN Rail Mount 225mm 240VAC10A 240VAC I

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$101.13

Distributor Stock
Logo for Newark
Newark
from US$111.99
7
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$163.26
7
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$101.13
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Din Rail Mount 22.5Mm, 240Vac/10A, 240Vac In, Zero Cross |Sensata/crydom GNR10AHZ | Newark Electronics
SSR Relay DIN Rail Mount 22.5mm 240VAC/10A 240 | Rapid Electronics
SSR D RAIL MOUNT 22.5MM 240VAC | TTI Europe
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GNR10AHZ?

Additional datasheets, footprints and schematics for GNR10AHZ are listed on our Part Details page. You can also find images and similar parts to GNR10AHZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GNR10AHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR10AHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GNR10AHZ fall under?

The GNR10AHZ is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to GNR10AHZ when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GNR10AHZ you can contact the distributor directly for product support, shipping queries etc.

Is the GNR10AHZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GNR10AHZ have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, TTI Europe and Relay Specialties have stock available or on a lead time for GNR10AHZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GNR10AHZ often in real-time on the comparison pages.

What if I can't find stock of GNR10AHZ?

You can fill out our help required form which you can use to request a quote for GNR10AHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay