Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.15
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$113.00
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$99.20
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$120.00
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$112.24
|
1
in stock
|
Buy Now | |
element14
from US$114.03
|
-
|
Buy Now | |
TTI Europe
from US$98.54
|
-
|
Buy Now | |
Sager
from US$104.88
|
-
|
Buy Now | |
Farnell
from US$42.53
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SVHC | No SVHC (07-Jul-2017) |
---|
Ssr Relay, Din Rail Mount 22.5Mm, 240Vac/10A, 240 |Sensata/crydom GNR10ACZ | Newark Electronics |
SSR Relay DIN Rail Mount 22.5mm 240VAC/10A 240 | Rapid Electronics |
SSR DIN Mt Zero Cross | RS |
Relay: solid state | Transfer Multisort Elektronik |
SOLID STATE RELAY, 180-280VAC, DIN RAIL | element14 |
SSR D RAIL MOUNT 22.5MM 240VAC | TTI Europe |
Solid State Relays - Industrial Mount 10A 240VAC, DIN 22.5 240VAC In ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GNR10ACZ?
Additional datasheets, footprints and schematics for GNR10ACZ are listed on our Part Details page. You can also find images and similar parts to GNR10ACZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GNR10ACZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR10ACZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GNR10ACZ fall under?
The GNR10ACZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GNR10ACZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GNR10ACZ you can contact the distributor directly for product support, shipping queries etc.
Is the GNR10ACZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GNR10ACZ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Transfer Multisort Elektronik have stock available or on a lead time for GNR10ACZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GNR10ACZ often in real-time on the comparison pages.
What if I can't find stock of GNR10ACZ?
You can fill out our help required form which you can use to request a quote for GNR10ACZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.