Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.54
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.82
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$1.76
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,000
in stock
|
Buy Now | |
element14
from US$2.47
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.81
|
93
in stock
|
Buy Now | |
RS Americas
from US$1.74
|
-
|
Buy Now | |
TTI Europe
from US$1.44
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Width | .098in, 2.5mm |
---|---|
Height | .029in, .75mm |
Length | 2.5mm, .098in |
Supply Current (Max) | 18µA |
Supply Voltage | 2.2 – 3.6V |
Output Interface | SDM |
Output/Span Resolution | 16bit |
Accuracy | ± .2°C |
Package | TDFN8 |
Model Number | TSYS02S |
Sensor Type | Digital IC Temperature Sensor |
Wire/Cladding/Connection | SMD |
Accuracy T_Range | -5 – 50°C |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Serial Switch/Digital Sensor 16 Bit(s) 1Cel | Rapid Electronics |
TE Connectivity 0.2 DEG C ACCURACY I2C TEMP SENSOR Board | Distrelec |
Digital Temperature Sensor, Sdm, Tdfn-8 | Newark Electronics |
Sensor: temperature | Transfer Multisort Elektronik |
Sensor | RS Americas |
TSYS02S | TTI Europe |
Temp Sensor Digital 8-Pin TDFN | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
Board Mount Temperature Sensors DIGITAL TEMP SENSOR TDFN8 SDM | Sager |
Where can I find additional details, specifications and documents for a G-NIMO-005?
Additional datasheets, footprints and schematics for G-NIMO-005 are listed on our Part Details page. You can also find images and similar parts to G-NIMO-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-NIMO-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-NIMO-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-NIMO-005 fall under?
The G-NIMO-005 is listed under Sensors > Temperature Sensors > Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-NIMO-005 when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-NIMO-005 you can contact the distributor directly for product support, shipping queries etc.
Is the G-NIMO-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-NIMO-005 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for G-NIMO-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-NIMO-005 often in real-time on the comparison pages.
What if I can't find stock of G-NIMO-005?
You can fill out our help required form which you can use to request a quote for G-NIMO-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.