Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.70
|
979
in stock
|
Buy Now | |
Rapid Electronics
from US$4.75
|
979
in stock
|
Buy Now | |
Chip One Stop
from US$3.34
|
979
in stock
|
Buy Now | |
Farnell
from US$8.59
|
790
in stock
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Height | .029in, .75mm |
---|---|
Width | .098in, 2.5mm |
Length | .098in, 2.5mm |
Supply Current (Max) | 18µA |
Supply Voltage | 2.2 – 3.6V |
Output Interface | PWM |
Output/Span Resolution | 16bit |
Accuracy | ± .2°C |
Package | TDFN8 |
Sensor Type | Digital IC Temperature Sensor |
Model Number | TSYS02P |
Wire/Cladding/Connection | SMD |
Accuracy T_Range | -5 – 50°C |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Serial Switch/Digital Sensor, 16 Bit(S), 1Cel, Square, Surface Mount |Te Connectivity G-NIMO-004 | Newark Electronics |
Board Mt. Temperature Sensors 0.2 DEG C ACCURACY | Rapid Electronics |
PRESSURE SENSOR IC'S | Farnell |
Sensor | RS Americas |
Temp Sensor Digital 8-Pin TDFN | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
Board Mount Temperature Sensors 0.2 DEG C ACCURACY PWM TEMP SENSOR | Sager |
Where can I find additional details, specifications and documents for a G-NIMO-004?
Additional datasheets, footprints and schematics for G-NIMO-004 are listed on our Part Details page. You can also find images and similar parts to G-NIMO-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-NIMO-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-NIMO-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-NIMO-004 fall under?
The G-NIMO-004 is listed under Sensors > Temperature Sensors > Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-NIMO-004 when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-NIMO-004 you can contact the distributor directly for product support, shipping queries etc.
Is the G-NIMO-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-NIMO-004 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and RS Americas have stock available or on a lead time for G-NIMO-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-NIMO-004 often in real-time on the comparison pages.
What if I can't find stock of G-NIMO-004?
You can fill out our help required form which you can use to request a quote for G-NIMO-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.