Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.87
|
3,261
in stock
|
Buy Now | |
Newark Electronics
from US$8.87
|
3,261
in stock
|
Buy Now | |
element14
from US$7.10
|
3,261
in stock
|
Buy Now | |
Avnet America
from US$2.96
|
-
|
Buy Now | |
RS Americas
from US$3.59
|
-
|
Buy Now | |
Richardson RFPD
from US$2.68
|
-
|
Buy Now | |
Sager
from US$3.35
|
-
|
Buy Now |
Length | 4mm, .157in |
---|---|
Height | .85mm, .033in |
Width | 4mm, .157in |
Supply Voltage | 2.2 – 3.6V |
Supply Current (Max) | 12.5µA |
Output Interface | SPI, I2C |
Accuracy | ± .1°C |
Output/Span Resolution | 16bit, 24bit |
Package | QFN16 |
Sensor Type | Digital IC Temperature Sensor |
Model Number | TSYS01-1 |
Wire/Cladding/Connection | SMD |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Accuracy T_Range | -20 - 70°C |
Temperature Sensor, 3.6V, Qfn-16 | Newark Electronics |
TEMPERATURE SENSOR, 0.1DEG C, QFN-16 | element14 |
MEAG-NICO-023 | Avnet America |
Sensor | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
Board Mount Temperature Sensors The factory is currently not accepting orders for this product. | Sager |
Where can I find additional details, specifications and documents for a G-NICO-023?
Additional datasheets, footprints and schematics for G-NICO-023 are listed on our Part Details page. You can also find images and similar parts to G-NICO-023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-NICO-023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-NICO-023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-NICO-023 fall under?
The G-NICO-023 is listed under Sensors > Temperature Sensors > Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-NICO-023 when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-NICO-023 you can contact the distributor directly for product support, shipping queries etc.
Is the G-NICO-023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-NICO-023 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for G-NICO-023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-NICO-023 often in real-time on the comparison pages.
What if I can't find stock of G-NICO-023?
You can fill out our help required form which you can use to request a quote for G-NICO-023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.