Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.46
|
2,226
in stock
|
Buy Now | |
Richardson RFPD
from US$2.23
|
6,337
in stock
|
Buy Now | |
Newark Electronics
from US$3.33
|
4,851
in stock
|
Buy Now | |
TE Store
from US$4.80
|
2,263
in stock
|
Buy Now | |
element14
from US$4.45
|
2,226
in stock
|
Buy Now | |
TTI Europe
from US$2.82
|
12
in stock
|
Buy Now | |
Avnet America
from US$2.68
|
-
|
Buy Now | |
RS Americas
from US$2.86
|
-
|
Buy Now | |
Sager
from US$4.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Width | 4mm, .157in |
---|---|
Height | .85mm, .033in |
Length | .157in, 4mm |
Supply Current (Max) | 12.5µA |
Supply Voltage | 2.2 – 3.6V |
Output Interface | I2C, SPI |
Output/Span Resolution | 16bit, 24bit |
Accuracy | ± .1°C |
Package | QFN16 |
Sensor Type | Digital IC Temperature Sensor |
Model Number | TSYS01 |
Wire/Cladding/Connection | SMD |
Accuracy T_Range | -5 – 50°C |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
TEMPERATURE SENSORS | Richardson RFPD |
Temperature Sensor, 0.5Deg C, Qfn-16 | Newark Electronics |
0.1 DEG C ACCURACY QFN TEMP SENSOR Sensor Package: QFN16 Resolution: 16 bit 24 bit Accuracy (at T_ref): ± .1 °C Output Interface: SPI I2C Supply Voltage: 2.2 – 3.6 V QFN16 16 bit | Digital Temperature Sensor | Part Number: G-NICO-018 | Internal Number: G-NICO-018 | Alias Number: TSYS01 | TE Connectivity | TE Store |
TEMPERATURE SENSOR, 0.5DEG C, QFN-16 | element14 |
TSYS01 | TTI Europe |
Temp Sensor Digital I2C/SPI 16-Pin QFN | Avnet America |
Sensor | RS Americas |
Thick Film Resistors - SMD DIGITAL IC TEMP SENSOR QFN16 | Sager |
Where can I find additional details, specifications and documents for a G-NICO-018?
Additional datasheets, footprints and schematics for G-NICO-018 are listed on our Part Details page. You can also find images and similar parts to G-NICO-018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-NICO-018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-NICO-018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-NICO-018 fall under?
The G-NICO-018 is listed under Sensors > Temperature Sensors > Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-NICO-018 when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-NICO-018 you can contact the distributor directly for product support, shipping queries etc.
Is the G-NICO-018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-NICO-018 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, TE Store, element14 and Farnell have stock available or on a lead time for G-NICO-018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-NICO-018 often in real-time on the comparison pages.
What if I can't find stock of G-NICO-018?
You can fill out our help required form which you can use to request a quote for G-NICO-018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.