Status: | Unknown |
---|---|
Series: | MEAS Series |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
19,695
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
18,923
in stock
|
Buy Now | |
element14
from US$2.44
|
18,923
in stock
|
Buy Now | |
Farnell
from US$1.66
|
18,923
in stock
|
Buy Now | |
TE Store
from US$2.65
|
9,967
in stock
|
Buy Now | |
Future Electronics
from US$2.32
|
-
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
RS Americas
from US$1.34
|
-
|
Buy Now | |
Avnet Asia
from US$2.65
|
-
|
Buy Now | |
TTI Europe
from US$1.66
|
-
|
Buy Now | |
Richardson RFPD
from US$1.23
|
-
|
Buy Now | |
Sager
from US$1.49
|
-
|
Buy Now |
Sensing Temperature Min | -55°C |
---|---|
Sensing Temperature Max | 160°C |
Resistance | 1kohm |
Product Range | MEAS Series |
SVHC | No SVHC (12-Jan-2017) |
Sensor RTD NI1000 DIN43760 B SOT23 | RS |
Rtd Sensor, Thin Film Nickel, 1K, Sot-23 | Newark Electronics |
RTD SENSOR, THIN FILM NICKEL, 1K, SOT-23 | element14 |
NI 1000 DIN 43760 KL.B SOT23 Tolerance Class: Class B Element Material: Nickel Class B Nickel | Rtd Temperature Sensor Element | Part Number: G-NICO-001 | Internal Number: G-NICO-001 | TE Connectivity | TE Store |
Temperature Sensor, NI 1000 DIN 43760 KL.B SOT23 | Future Electronics |
Temp Sensor Analog 3-Pin SOT-23 T/R | Avnet America |
Sensor | RS Americas |
NI1000 DIN 43760 KL.B SOT23 | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
Board Mount Temperature Sensors TEMP SENSOR RTD 1K SOT23 | Sager |
Where can I find additional details, specifications and documents for a G-NICO-001?
Additional datasheets, footprints and schematics for G-NICO-001 are listed on our Part Details page. You can also find images and similar parts to G-NICO-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-NICO-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-NICO-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-NICO-001 fall under?
The G-NICO-001 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-NICO-001 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-NICO-001 you can contact the distributor directly for product support, shipping queries etc.
Is the G-NICO-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-NICO-001 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for G-NICO-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-NICO-001 often in real-time on the comparison pages.
What if I can't find stock of G-NICO-001?
You can fill out our help required form which you can use to request a quote for G-NICO-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.