Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$110.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$110.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$363.78
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$304.09
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$325.00
|
13
in stock
|
Buy Now | |
RS Americas
from US$349.79
|
-
|
Buy Now | |
element14
from US$347.30
|
-
|
Buy Now | |
TTI Europe
from US$284.79
|
-
|
Buy Now | |
Sager
from US$297.80
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SVHC | No SVHC (07-Jul-2017) |
---|
Ssr Relay, 3-Phase, Panel Mount, Ip20, 530Vac/50A |Sensata/crydom GN350ESZ | Newark Electronics |
SSR Relay 3-Phase Panel Mount IP20 530VAC/50A | Rapid Electronics |
Solid State Relay Screw Mount, Zero Crossing SCR, 50 A, 36 V | Sensata - Crydom GN350ESZ | RS Americas |
SOLID STATE RELAY, 50A, 18-36VAC, PANEL | element14 |
SSR 3-PHASE PM IP20 530VAC/50A | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GN350ESZ?
Additional datasheets, footprints and schematics for GN350ESZ are listed on our Part Details page. You can also find images and similar parts to GN350ESZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GN350ESZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GN350ESZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GN350ESZ fall under?
The GN350ESZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GN350ESZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GN350ESZ you can contact the distributor directly for product support, shipping queries etc.
Is the GN350ESZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GN350ESZ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for GN350ESZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GN350ESZ often in real-time on the comparison pages.
What if I can't find stock of GN350ESZ?
You can fill out our help required form which you can use to request a quote for GN350ESZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.