GN350DLR Kits & Assortments - Miscellaneous by Crydom

SSR Relay 3-Phase Panel Mount IP20 600VAC50A 4-32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$286.55

Distributor Stock
Logo for Newark
Newark
from US$393.83
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$353.42
10
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$323.36
-
Buy Now
Logo for Sager
Sager
from US$286.55
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Relay, SSR, Random Turn-On, Cur-Rtg 50A, Ctrl-V 4-32DC, Vol-Rtg 48-600AC, Screw | Sensata - Crydom GN350DLR | RS Americas
Ssr Relay, 3-Phase, Panel Mount, Ip20, 600Vac/50A |Sensata/crydom GN350DLR | Newark Electronics
SSR 3-PHASE PM IP20 600VAC/50A | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-600 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GN350DLR?

Additional datasheets, footprints and schematics for GN350DLR are listed on our Part Details page. You can also find images and similar parts to GN350DLR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GN350DLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GN350DLR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GN350DLR fall under?

The GN350DLR is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to GN350DLR when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GN350DLR you can contact the distributor directly for product support, shipping queries etc.

Is the GN350DLR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GN350DLR have stock available?

Authorised distributors including RS Americas, Newark Electronics, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for GN350DLR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GN350DLR often in real-time on the comparison pages.

What if I can't find stock of GN350DLR?

You can fill out our help required form which you can use to request a quote for GN350DLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay