Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$286.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$308.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$397.27
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$421.00
|
9
in stock
|
Buy Now | |
RS Americas
from US$367.28
|
6
in stock
|
Buy Now | |
element14
from US$349.67
|
-
|
Buy Now | |
TTI Europe
from US$286.62
|
-
|
Buy Now | |
Sager
from US$297.80
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SVHC | No SVHC (07-Jul-2017) |
---|
Ssr Relay, 3-Phase, Panel Mount, Ip20, 530Vac/50A |Sensata/crydom GN350BSZ | Newark Electronics |
Relay | RS Americas |
SOLID STATE RELAY, 50A, 90-140VAC, PANEL | element14 |
SSR 3-PHASE PM IP20 530VAC/50A | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GN350BSZ?
Additional datasheets, footprints and schematics for GN350BSZ are listed on our Part Details page. You can also find images and similar parts to GN350BSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GN350BSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GN350BSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GN350BSZ fall under?
The GN350BSZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GN350BSZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GN350BSZ you can contact the distributor directly for product support, shipping queries etc.
Is the GN350BSZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GN350BSZ have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, element14 and TTI Europe have stock available or on a lead time for GN350BSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GN350BSZ often in real-time on the comparison pages.
What if I can't find stock of GN350BSZ?
You can fill out our help required form which you can use to request a quote for GN350BSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.