Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$101.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$263.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$304.05
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$278.79
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$298.00
|
14
in stock
|
Buy Now | |
RS Americas
from US$320.71
|
-
|
Buy Now | |
element14
from US$302.50
|
-
|
Buy Now | |
TTI Europe
from US$262.03
|
-
|
Buy Now | |
Sager
from US$273.04
|
-
|
Buy Now | |
Farnell
from US$101.69
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SVHC | No SVHC (07-Jul-2017) |
---|
Ssr Relay, 3-Phase, Panel Mount, Ip20, 530Vac/25A |Sensata/crydom GN325ESZ | Newark Electronics |
SSR Relay 3-Phase Panel Mount IP20 530VAC/25A | Rapid Electronics |
SSR 3Ph Panel 530VAC/25A, 18-36VAC In | RS |
Solid State Relay Screw Mount, Zero Crossing SCR, 25 A, 36 V | Sensata - Crydom GN325ESZ | RS Americas |
SOLID STATE RELAY, 25A, 18-36VAC, PANEL | element14 |
SSR 3-PHASE PM IP20 530VAC/25A | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GN325ESZ?
Additional datasheets, footprints and schematics for GN325ESZ are listed on our Part Details page. You can also find images and similar parts to GN325ESZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GN325ESZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GN325ESZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GN325ESZ fall under?
The GN325ESZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GN325ESZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GN325ESZ you can contact the distributor directly for product support, shipping queries etc.
Is the GN325ESZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GN325ESZ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for GN325ESZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GN325ESZ often in real-time on the comparison pages.
What if I can't find stock of GN325ESZ?
You can fill out our help required form which you can use to request a quote for GN325ESZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.