Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$108.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$238.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$318.41
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$279.39
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$298.00
|
15
in stock
|
Buy Now | |
RS Americas
from US$320.71
|
-
|
Buy Now | |
element14
from US$320.59
|
-
|
Buy Now | |
TTI Europe
from US$236.28
|
-
|
Buy Now | |
Sager
from US$273.04
|
-
|
Buy Now | |
Farnell
from US$108.28
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SVHC | No SVHC (07-Jul-2017) |
---|
Ssr Relay, 3-Phase, Panel Mount, Ip20, 530Vac/25A |Sensata/crydom GN325ASZ | Newark Electronics |
SSR Relay 3-Phase Panel Mount IP20 530VAC/25A | Rapid Electronics |
SSR 3Ph Panel 530VAC/25A 180-280VAC In | RS |
Solid State Relay Screw Mount, Zero Crossing SCR, 25 A, 260 V | Sensata - Crydom GN325ASZ | RS Americas |
SOLID STATE RELAY, 180-260VAC, PANEL | element14 |
SSR 3-PHASE PM IP20 530VAC/25A | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GN325ASZ?
Additional datasheets, footprints and schematics for GN325ASZ are listed on our Part Details page. You can also find images and similar parts to GN325ASZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GN325ASZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GN325ASZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GN325ASZ fall under?
The GN325ASZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GN325ASZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GN325ASZ you can contact the distributor directly for product support, shipping queries etc.
Is the GN325ASZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GN325ASZ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for GN325ASZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GN325ASZ often in real-time on the comparison pages.
What if I can't find stock of GN325ASZ?
You can fill out our help required form which you can use to request a quote for GN325ASZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.